ASTM International - ASTM D2828-96(2003)

Standard Specification for Nonbituminous Inserts for Contraction Joints in Portland Cement Concrete Airfield Pavements, Sawable Type (Withdrawn 2004)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1996
Status: inactive
Page Count: 2
ICS Code (Construction of airports): 93.120
scope:

1.1 This specification covers the composition, physical properties, dimensional tolerances, and sampling for tests of inserts placed in portland cement concrete airfield pavement while the concrete is in an unhardened state to form contraction joints. The insert may be partially or totally removed after the concrete has hardened to provide a suitable space for a sealant.

1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be approximate.

Document History

ASTM D2828-96(2003)
May 10, 1996
Standard Specification for Nonbituminous Inserts for Contraction Joints in Portland Cement Concrete Airfield Pavements, Sawable Type (Withdrawn 2004)
1.1 This specification covers the composition, physical properties, dimensional tolerances, and sampling for tests of inserts placed in portland cement concrete airfield pavement while the concrete...
January 1, 1996
Standard Specification for Nonbituminous Inserts for Contraction Joints in Portland Cement Concrete Airfield Pavements, Sawable Type
1.1 This specification covers the composition, physical properties, dimensional tolerances, and sampling for tests of inserts placed in portland cement concrete airfield pavement while the concrete...
January 1, 1971
Specification for Nonbituminous Inserts for Contraction Joints in Portland Cement Concrete Airfield Pavements (Withdrawn 1987)
A description is not available for this item.
Advertisement