ASTM International - ASTM C1397-98

Standard Practice for Application of Class PB Exterior Insulation and Finish Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 1998
Status: inactive
Page Count: 8
ICS Code (Other construction materials): 91.100.99
scope:

1.1 This practice covers the minimum requirements and procedures for field or prefabricated appliation of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are defined as systems applied over various types of insulation board, in which the base coat ranges from not less than 1/16 in. (1.6 mm) to 1/4 in. (6.4 mm) in dry thickness, depending upon the number of nonmetallic reinforcing mesh layers encapsulated in the base coat. The base coat is then covered with a finish coat of various thickness in a variety of textures and colors.

This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2019
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage. Class PB EIFS...
September 1, 2013
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage. Class PB EIFS...
July 15, 2009
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage. Class PB EIFS...
October 1, 2005
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are systems applied...
August 1, 2004
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are systems applied...
June 10, 2003
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are systems applied...
December 10, 2002
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are systems applied...
ASTM C1397-98
August 10, 1998
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems
1.1 This practice covers the minimum requirements and procedures for field or prefabricated appliation of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are defined as systems...
Advertisement