ASTM International - ASTM C1397-05

Standard Practice for Application of Class PB Exterior Insulation and Finish Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2005
Status: inactive
Page Count: 8
significance And Use:

This practice provides minimum requirements for the application of Class PB EIFS. The requirements for materials, mixtures, and details shall be contained in the project plans and specifications.... View More

scope:

1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are systems applied over insulation board, in which the base coat ranges from not less than 1 /16 in. (1.6 mm) to 1 /4 in. (6.4 mm) in dry thickness, depending upon the number of nonmetallic reinforcing mesh layers encapsulated in the base coat. The base coat is then covered with a finish coat of various thickness in a variety of textures and colors.

1.2 This practice does not cover Class PB EIFS with drainage. Consult the EIFS producer for information.

1.3 The values stated in inch-pound units are to be regarded as the standard. The metric values given in parentheses are approximate and are provided for information purposes only.

1.4 The text of this practice references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as a requirement of the standard.

1.5 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2025
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with drainage. Class PB EIFS...
March 1, 2019
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage. Class PB EIFS...
September 1, 2013
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage. Class PB EIFS...
July 15, 2009
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage. Class PB EIFS...
ASTM C1397-05
October 1, 2005
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are systems applied...
August 1, 2004
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are systems applied...
June 10, 2003
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are systems applied...
December 10, 2002
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are systems applied...
August 10, 1998
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems
1.1 This practice covers the minimum requirements and procedures for field or prefabricated appliation of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are defined as systems...
Advertisement