ASTM International - ASTM C1397-13

Standard Practice for Application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2013
Status: inactive
Page Count: 9
ICS Code (Other construction materials): 91.100.99
significance And Use:

4.1 This practice provides minimum requirements for the application of Class PB EIFS and EIFS with Drainage (see Specification E2568). The requirements for materials, mixtures, and details shall... View More

scope:

1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage. Class PB EIFS are systems applied over insulation board, in which the base coat ranges from not less than 1/16 in. (1.6 mm) to 1/4 in. (6.4 mm) in dry thickness, depending upon the number of nonmetallic reinforcing mesh layers encapsulated in the base coat (see Specification E2568). The base coat is then covered with a finish coat of varying thickness in a variety of textures and colors. EIFS with Drainage provides a mechanism to drain incidental moisture

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 The text of this practice references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as a requirement of the standard.

1.4 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2025
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with drainage. Class PB EIFS...
March 1, 2019
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage. Class PB EIFS...
ASTM C1397-13
September 1, 2013
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage. Class PB EIFS...
July 15, 2009
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS) and EIFS with Drainage. Class PB EIFS...
October 1, 2005
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are systems applied...
August 1, 2004
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are systems applied...
June 10, 2003
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are systems applied...
December 10, 2002
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are systems applied...
August 10, 1998
Standard Practice for Application of Class PB Exterior Insulation and Finish Systems
1.1 This practice covers the minimum requirements and procedures for field or prefabricated appliation of Class PB Exterior Insulation and Finish Systems (EIFS). Class PB EIFS are defined as systems...
Advertisement