ASTM International - ASTM B534-96

Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2001
Status: inactive
Page Count: 4
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for plate, sheet, strip, and rolled bar. The following alloys are included:

PreviouslyNominal Composition, %
Copper AlloyUsed
UNS No.DesignationBerylliumCobaltNickel
C17500Alloy 100.62.5…
C17510Alloy 3 or 140.4…1.8

1.2 The intent is to provide a system of interchangeable alloys.

1.3 Units-Values stated in inch-pound units are to be regarded standard. The values given in brackets are mathematical conversions to SI units, which are provided for information only.

1.4 The following safety hazard caveat pertains only to the test methods described in this specification:

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2020
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for plate, sheet, strip, and rolled bar. The following alloys are included:2   Previously Nominal Composition, % Copper Alloy Used        ...
April 1, 2014
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for plate, sheet, strip, and rolled bar. The following alloys are included:2   Previously Nominal Composition, % Copper Alloy Used        ...
April 1, 2014
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for plate, sheet, strip, and rolled bar. The following alloys are included:2   Previously Nominal Composition, % Copper Alloy Used        ...
April 1, 2012
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for plate, sheet, strip, and rolled bar. The following alloys are included: Previously Nominal Composition, % Copper Alloy Used UNS...
October 1, 2007
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for plate, sheet, strip, and rolled bar. The following alloys are included: Previously Nominal Composition, % Copper Alloy Used UNS...
October 10, 2001
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for plate, sheet, strip, and rolled bar. The following alloys are included: Previously Nominal Composition, % Copper Alloy Used UNS...
ASTM B534-96
October 10, 2001
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for plate, sheet, strip, and rolled bar. The following alloys are included: Previously Nominal Composition, % Copper Alloy Used UNS...
Advertisement