ASTM International - ASTM B534-14

Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2014
Status: inactive
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for plate, sheet, strip, and rolled bar. The following alloys are included:2

  Previously Nominal Composition, %
Copper Alloy Used        
UNS No. Designation Beryllium Cobalt Nickel Iron
           
C17500 Alloy 10 0.6 2.5 ... ...
C17510 Alloy 3 or 14 0.4 ... 1.8 ...
C71700 ... 0.5 ... 31.0 0.70

1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 The following safety hazard caveat pertains only to the test methods described in this specification:

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes the requirements for plates, sheets, strips, and rolled bars of copper-cobalt-beryllium and copper-nickel-beryllium alloys with Copper Alloy UNS Nos.... View More

Document History

April 1, 2020
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for plate, sheet, strip, and rolled bar. The following alloys are included:2   Previously Nominal Composition, % Copper Alloy Used        ...
ASTM B534-14
April 1, 2014
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for plate, sheet, strip, and rolled bar. The following alloys are included:2   Previously Nominal Composition, % Copper Alloy Used        ...
April 1, 2014
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for plate, sheet, strip, and rolled bar. The following alloys are included:2   Previously Nominal Composition, % Copper Alloy Used        ...
April 1, 2012
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for plate, sheet, strip, and rolled bar. The following alloys are included: Previously Nominal Composition, % Copper Alloy Used UNS...
October 1, 2007
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for plate, sheet, strip, and rolled bar. The following alloys are included: Previously Nominal Composition, % Copper Alloy Used UNS...
October 10, 2001
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for plate, sheet, strip, and rolled bar. The following alloys are included: Previously Nominal Composition, % Copper Alloy Used UNS...
October 10, 2001
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for plate, sheet, strip, and rolled bar. The following alloys are included: Previously Nominal Composition, % Copper Alloy Used UNS...
Advertisement