ASTM International - ASTM B534-14e1
Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar
| Organization: | ASTM International |
| Publication Date: | 1 April 2014 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for plate, sheet, strip, and rolled bar. The following alloys are included:2
| Previously | Nominal Composition, % | ||||
| Copper Alloy | Used | ||||
| UNS No. | Designation | Beryllium | Cobalt | Nickel | Iron |
| C17500 | Alloy 10 | 0.6 | 2.5 | ... | ... |
| C17510 | Alloy 3 or 14 | 0.4 | ... | 1.8 | ... |
| C71700 | ... | 0.5 | ... | 31.0 | 0.70 |
1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 The following safety hazard caveat pertains only to the test methods described in this specification:
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification establishes the requirements for plates, sheets, strips, and rolled bars of copper-cobalt-beryll
Document History