ASTM International - ASTM B557-02
Standard Test Methods of Tension Testing Wrought and Cast Aluminum- and Magnesium-Alloy Products
| Organization: | ASTM International |
| Publication Date: | 10 April 2002 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Aluminium products): | 77.150.10 |
| ICS Code (Magnesium products): | 77.150.20 |
scope:
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, excepting aluminum foil.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-Exceptions to the provisions of these test methods may need to be made in individual specifications or test methods for a particular material.
Note 2-A complete metric companion to Test Methods B 557 has been developed-Test Methods B 557M; therefore, no metric equivalents are presented in these test methods.
Document History