ASTM International - ASTM B557-14
Standard Test Methods for Tension Testing Wrought and Cast Aluminum- and Magnesium-Alloy Products
| Organization: | ASTM International |
| Publication Date: | 15 May 2014 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Aluminium products): | 77.150.10 |
| ICS Code (Magnesium products): | 77.150.20 |
significance And Use:
4.1 Tension tests provide information on the strength and ductility of materials under uniaxial tensile stresses. This information may be useful in comparisons of materials, alloy development,... View More
scope:
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, excepting aluminum foil2, and are derived from Test Methods E8, which cover the tension testing of all metallic materials.
1.2 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1: Exceptions to the provisions of these test methods may need to be made in individual specifications or test methods for a particular material.
Note 2: A complete metric companion to Test Methods B557 has been developed-Test Methods B557M; therefore, no metric equivalents are presented in these test methods.
Document History