ASTM International - ASTM B557-15

Standard Test Methods for Tension Testing Wrought and Cast Aluminum- and Magnesium-Alloy Products

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2015
Status: inactive
Page Count: 16
ICS Code (Aluminium products): 77.150.10
ICS Code (Magnesium products): 77.150.20
significance And Use:

4.1 Tension tests provide information on the strength and ductility of materials under uniaxial tensile stresses. This information may be useful in comparisons of materials, alloy development,... View More

scope:

1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, with the exception of aluminum foil,2 and are derived from Test Methods E8, which cover the tension testing of all metallic materials.

1.2 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1: Foil is sheet metal less than 0.0079 in. thick. There is an overlap in the thickness range 0.006 to 0.0079 in. defined for foil and sheet. Sheet products in this thickness range are supplied to sheet product specifications and foil products in this thickness range are supplied to foil product specifications. Exceptions to the provisions of these test methods may need to be made in individual specifications or test methods for a particular material.

Note 2: A complete metric companion to Test Methods B557 has been developed-Test Methods B557M; therefore, no metric equivalents are presented in these test methods.

Document History

April 1, 2023
Standard Test Methods for Tension Testing Wrought and Cast Aluminum- and Magnesium-Alloy Products
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, with the exception of aluminum foil,2 and are derived from Test Methods E8, which cover...
ASTM B557-15
October 1, 2015
Standard Test Methods for Tension Testing Wrought and Cast Aluminum- and Magnesium-Alloy Products
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, with the exception of aluminum foil,2 and are derived from Test Methods E8, which cover...
May 15, 2014
Standard Test Methods for Tension Testing Wrought and Cast Aluminum- and Magnesium-Alloy Products
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, excepting aluminum foil2, and are derived from Test Methods E8, which cover the tension...
July 1, 2010
Standard Test Methods for Tension Testing Wrought and Cast Aluminum- and Magnesium-Alloy Products
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, excepting aluminum foil , and are derived from Test Methods E8, which cover the tension...
May 1, 2006
Standard Test Methods for Tension Testing Wrought and Cast Aluminum- and Magnesium-Alloy Products
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, excepting aluminum foil, and are derived from Test Methods E 8, which cover the tension...
October 10, 2002
Standard Test Methods of Tension Testing Wrought and Cast Aluminum- and Magnesium-Alloy Products
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, excepting aluminum foil. 1.2 This standard does not purport to address all of the safety...
April 10, 2002
Standard Test Methods of Tension Testing Wrought and Cast Aluminum- and Magnesium-Alloy Products
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, excepting aluminum foil. 1.2 This standard does not purport to address all of the safety...
January 1, 1994
Standard Test Methods of Tension Testing Wrought and Cast Aluminum- and Magnesium-Alloy Products
1.1 These test methods cover the tension testing of wrought and cast aluminum- and magnesium-alloy products, excepting aluminum foil. 1.2 This standard does not purport to address all of the safety...
January 1, 1984
Wrought and Cast Aluminum- and Magnesium-Alloy Products
A description is not available for this item.
January 1, 1984
Wrought and Cast Aluminum- and Magnesium-Alloy Products
A description is not available for this item.
Advertisement