ASTM International - ASTM D2709-96e2

Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge

inactive
Buy Now
Organization: ASTM International
Publication Date: 17 August 1999
Status: inactive
Page Count: 3
scope:

1.1 This test method covers the determination of the volume of free water and sediment in middle distillate fuels having viscosities at 40°C (104°F) in the range of 1.0 to 4.1 mm /s (1.0 to 4.1 cSt) and densities in the range of 770 to 900 kg/m .

Note 1-Fuels corresponding to Specification D975 Grades 1D and 2D, Specification D2880 Grades 0-GT, 1-GT and 2-GT, and Specification D3699 Grades 1-K and 2-K will usually fail in this viscosity and density range. Test Method D1796 is intended for higher viscosity fuel oils.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parenthesis are for information only.

1.3 This standard does not purport to address all safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the application of regulatory limitations prior to use.

Document History

July 1, 2022
Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
1.1 This test method covers the determination of the volume of free water and sediment (as a percentage of the sample) that is suspended in the bulk fuel in middle distillate fuels with viscosities...
April 1, 2016
Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
1.1 This test method covers the determination of the volume of free water and sediment (as a percentage of the sample) that is suspended in the bulk fuel in middle distillate fuels with viscosities...
May 1, 2011
Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
1.1 This test method covers the determination of the volume of free water and sediment in middle distillate fuels having viscosities at 40°C (104°F) in the range of 1.0 to 4.1 mm2/s (1.0 to 4.1 cSt)...
May 1, 2006
Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
1.1 This test method covers the determination of the volume of free water and sediment in middle distillate fuels having viscosities at 40°C (104°F) in the range of 1.0 to 4.1 mm²/s (1.0 to 4.1 cSt)...
June 10, 2001
Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
1.1 This test method covers the determination of the volume of free water and sediment in middle distillate fuels having viscosities at 40°C (104°F) in the range of 1.0 to 4.1 mm /s (1.0 to 4.1 cSt)...
ASTM D2709-96e2
August 17, 1999
Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
1.1 This test method covers the determination of the volume of free water and sediment in middle distillate fuels having viscosities at 40°C (104°F) in the range of 1.0 to 4.1 mm /s (1.0 to 4.1 cSt)...
January 1, 1988
Standard Test Method for Water and Sediment in Distillate Fuels by Centrifuge
A description is not available for this item.
Advertisement