ASTM International - ASTM D2709-88

Standard Test Method for Water and Sediment in Distillate Fuels by Centrifuge

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1988
Status: inactive
Page Count: 2
ICS Code (Liquid fuels): 75.160.20

Document History

July 1, 2022
Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
1.1 This test method covers the determination of the volume of free water and sediment (as a percentage of the sample) that is suspended in the bulk fuel in middle distillate fuels with viscosities...
April 1, 2016
Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
1.1 This test method covers the determination of the volume of free water and sediment (as a percentage of the sample) that is suspended in the bulk fuel in middle distillate fuels with viscosities...
May 1, 2011
Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
1.1 This test method covers the determination of the volume of free water and sediment in middle distillate fuels having viscosities at 40°C (104°F) in the range of 1.0 to 4.1 mm2/s (1.0 to 4.1 cSt)...
May 1, 2006
Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
1.1 This test method covers the determination of the volume of free water and sediment in middle distillate fuels having viscosities at 40°C (104°F) in the range of 1.0 to 4.1 mm²/s (1.0 to 4.1 cSt)...
June 10, 2001
Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
1.1 This test method covers the determination of the volume of free water and sediment in middle distillate fuels having viscosities at 40°C (104°F) in the range of 1.0 to 4.1 mm /s (1.0 to 4.1 cSt)...
August 17, 1999
Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
1.1 This test method covers the determination of the volume of free water and sediment in middle distillate fuels having viscosities at 40°C (104°F) in the range of 1.0 to 4.1 mm /s (1.0 to 4.1 cSt)...
ASTM D2709-88
January 1, 1988
Standard Test Method for Water and Sediment in Distillate Fuels by Centrifuge
A description is not available for this item.
Advertisement