ASTM International - ASTM D2709-96(2011)e1

Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2011
Status: inactive
Page Count: 3
ICS Code (Liquid fuels): 75.160.20
significance And Use:

This test method is used as an indication of water and sediment in middle distillate fuels such as Grade Nos. 1 and 2 fuel oil (Specification D396), Nos. 1-D and 2-D diesel fuel (Specification... View More

scope:

1.1 This test method covers the determination of the volume of free water and sediment in middle distillate fuels having viscosities at 40°C (104°F) in the range of 1.0 to 4.1 mm2/s (1.0 to 4.1 cSt) and densities in the range of 770 to 900 kg/m3.

Note 1-Fuels corresponding to Specification D975 Grades 1D and 2D, Specification D2880 Grades 0-GT, 1-GT and 2-GT, and Specification D3699 Grades 1-K and 2-K will usually fall in this viscosity and density range. Test Method D1796 is intended for higher viscosity fuel oils.

1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2022
Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
1.1 This test method covers the determination of the volume of free water and sediment (as a percentage of the sample) that is suspended in the bulk fuel in middle distillate fuels with viscosities...
April 1, 2016
Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
1.1 This test method covers the determination of the volume of free water and sediment (as a percentage of the sample) that is suspended in the bulk fuel in middle distillate fuels with viscosities...
ASTM D2709-96(2011)e1
May 1, 2011
Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
1.1 This test method covers the determination of the volume of free water and sediment in middle distillate fuels having viscosities at 40°C (104°F) in the range of 1.0 to 4.1 mm2/s (1.0 to 4.1 cSt)...
May 1, 2006
Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
1.1 This test method covers the determination of the volume of free water and sediment in middle distillate fuels having viscosities at 40°C (104°F) in the range of 1.0 to 4.1 mm²/s (1.0 to 4.1 cSt)...
June 10, 2001
Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
1.1 This test method covers the determination of the volume of free water and sediment in middle distillate fuels having viscosities at 40°C (104°F) in the range of 1.0 to 4.1 mm /s (1.0 to 4.1 cSt)...
August 17, 1999
Standard Test Method for Water and Sediment in Middle Distillate Fuels by Centrifuge
1.1 This test method covers the determination of the volume of free water and sediment in middle distillate fuels having viscosities at 40°C (104°F) in the range of 1.0 to 4.1 mm /s (1.0 to 4.1 cSt)...
January 1, 1988
Standard Test Method for Water and Sediment in Distillate Fuels by Centrifuge
A description is not available for this item.
Advertisement