ASTM International - ASTM C386-93(1998)

Standard Practice for Use of Chemical-Resistant Sulfur Mortar

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1998
Status: inactive
Page Count: 2
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This practice provides detailed information on the handling, installation, and proper use of chemical-resistant sulfur mortar such as those covered in Specification C287.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific safety precautions, see Section 5.

Document History

August 1, 2012
Standard Practice for Use of Chemical-Resistant Sulfur Mortar (Withdrawn 2021)
1.1 This practice provides detailed information on the handling, installation, and proper use of chemical-resistant sulfur mortar such as those covered in Specification C287. 1.2 The values stated...
June 1, 2008
Standard Practice for Use of Chemical-Resistant Sulfur Mortar
This practice covers detailed information on the handling, installation, and proper use of chemical-resistant sulfur mortar. The sulfur mortar shall be stored in unopened containers and in a clean,...
October 1, 2003
Standard Practice for Use of Chemical-Resistant Sulfur Mortar
1.1 This practice provides detailed information on the handling, installation, and proper use of chemical-resistant sulfur mortar such as those covered in Specification C287. 1.2 The values stated...
ASTM C386-93(1998)
March 10, 1998
Standard Practice for Use of Chemical-Resistant Sulfur Mortar
1.1 This practice provides detailed information on the handling, installation, and proper use of chemical-resistant sulfur mortar such as those covered in Specification C287. 1.2 The values stated...
Advertisement