ASTM International - ASTM C386-93(2003)
Standard Practice for Use of Chemical-Resistant Sulfur Mortar
| Organization: | ASTM International |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
1.1 This practice provides detailed information on the handling, installation, and proper use of chemical-resistant sulfur mortar such as those covered in Specification C287.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific safety precautions, see Section 5.
Document History