ASTM International - ASTM C386-93(2008)
Standard Practice for Use of Chemical-Resistant Sulfur Mortar
| Organization: | ASTM International |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
1.1 This practice provides detailed information on the handling, installation, and proper use of chemical-resistant sulfur mortar such as those covered in Specification C 287.
1.2
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific safety precautions, see Section 5.
abstract:
This practice covers detailed information on the handling, installation, and proper use of chemical-resistant sulfur mortar. The sulfur mortar shall be stored in unopened containers and in a... View More
Document History