ASTM International - ASTM D3912-95

Standard Test Method for Chemical Resistance of Coatings Used in Light-Water Nuclear Power Plants

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 2
scope:

1.1 This test method establishes procedures for the evaluation of the chemical resistance of coatings used in light-water nuclear power plants.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2023
Standard Test Method for Chemical Resistance of Coatings and Linings for Use in Nuclear Power Plants
1.1 This test method establishes procedures for the evaluation of the chemical resistance of coatings and linings for use in Coating Service Level I and II applications in nuclear power plants. 1.2...
September 1, 2017
Standard Test Method for Chemical Resistance of Coatings and Linings for Use in Nuclear Power Plants
1.1 This test method establishes procedures for the evaluation of the chemical resistance of coatings and linings for use in Coating Service Level I and II applications in nuclear power plants....
May 15, 2010
Standard Test Method for Chemical Resistance of Coatings and Linings for Use in Nuclear Power Plants
1.1 This test method establishes procedures for the evaluation of the chemical resistance of coatings and linings for use in Coating Service Level I and II applications in nuclear power plants. 1.2...
ASTM D3912-95
January 1, 2001
Standard Test Method for Chemical Resistance of Coatings Used in Light-Water Nuclear Power Plants
1.1 This test method establishes procedures for the evaluation of the chemical resistance of coatings used in light-water nuclear power plants. 1.2 The values stated in inch-pound units are to be...
January 1, 2001
Standard Test Method for Chemical Resistance of Coatings Used in Light-Water Nuclear Power Plants (Withdrawn 2010)
The specific chemical resistance tests to be performed are dependent upon the relative severity of the service conditions. Fig. 1 lists some chemical solutions that may be applicable to nuclear power...
January 1, 1980
Standard Test Method for Chemical Resistance of Coatings Used in Light-Water Nuclear Power Plants
A description is not available for this item.
Advertisement