ASTM International - ASTM D3912-10
Standard Test Method for Chemical Resistance of Coatings and Linings for Use in Nuclear Power Plants
| Organization: | ASTM International |
| Publication Date: | 15 May 2010 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Paints and varnishes): | 87.040 |
significance And Use:
The lining test described in 6.2 may be used to evaluate the chemical resistance characteristics of coating systems for lining surfaces of tanks, vessels and similar facilities used in Coating... View More
scope:
1.1 This test method establishes procedures for the evaluation of the chemical resistance of coatings and linings for use in Coating Service Level I and II applications in nuclear power plants.
1.2 This test method is intended to be used as a screening test to evaluate coatings and linings on steel and concrete substrates.
1.3 This test method addresses two exposure intervals:
(1) Short Term (Typically 5 days): Such exposures are primarily applicable for coatings exposed to chemical splash or spill.
(2) Long Term (Typically 180 days): Such exposures are primarily applicable for linings exposed to continuous or near-continuous chemical immersion.
1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History