ASTM International - ASTM D3912-80(1989)

Standard Test Method for Chemical Resistance of Coatings Used in Light-Water Nuclear Power Plants

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1980
Status: inactive
Page Count: 2
ICS Code (Paints and varnishes): 87.040

Document History

April 1, 2023
Standard Test Method for Chemical Resistance of Coatings and Linings for Use in Nuclear Power Plants
1.1 This test method establishes procedures for the evaluation of the chemical resistance of coatings and linings for use in Coating Service Level I and II applications in nuclear power plants. 1.2...
September 1, 2017
Standard Test Method for Chemical Resistance of Coatings and Linings for Use in Nuclear Power Plants
1.1 This test method establishes procedures for the evaluation of the chemical resistance of coatings and linings for use in Coating Service Level I and II applications in nuclear power plants....
May 15, 2010
Standard Test Method for Chemical Resistance of Coatings and Linings for Use in Nuclear Power Plants
1.1 This test method establishes procedures for the evaluation of the chemical resistance of coatings and linings for use in Coating Service Level I and II applications in nuclear power plants. 1.2...
January 1, 2001
Standard Test Method for Chemical Resistance of Coatings Used in Light-Water Nuclear Power Plants
1.1 This test method establishes procedures for the evaluation of the chemical resistance of coatings used in light-water nuclear power plants. 1.2 The values stated in inch-pound units are to be...
January 1, 2001
Standard Test Method for Chemical Resistance of Coatings Used in Light-Water Nuclear Power Plants (Withdrawn 2010)
The specific chemical resistance tests to be performed are dependent upon the relative severity of the service conditions. Fig. 1 lists some chemical solutions that may be applicable to nuclear power...
ASTM D3912-80(1989)
January 1, 1980
Standard Test Method for Chemical Resistance of Coatings Used in Light-Water Nuclear Power Plants
A description is not available for this item.
Advertisement