ASTM International - ASTM D4082-95
Standard Test Method for Effects of Gamma Radiation on Coatings for Use in Light-Water Nuclear Power Plants
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 January 2002 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
1.1 This test method covers a standard procedure for evaluating the lifetime radiation tolerance of coatings to be used in nuclear power plants. This test method is applicable to Coating Service Levels I and II.
Document History
April 1, 2023
Standard Test Method for Effects of Gamma Radiation on Coatings for Use in Nuclear Power Plants
1.1 This test method covers a standard procedure for evaluating the lifetime radiation tolerance of coatings to be used in nuclear power plants. This test method is applicable to Coating Service...
September 1, 2017
Standard Test Method for Effects of Gamma Radiation on Coatings for Use in Nuclear Power Plants
1.1 This test method covers a standard procedure for evaluating the lifetime radiation tolerance of coatings to be used in nuclear power plants. This test method is applicable to Coating Service...
May 15, 2010
Standard Test Method for Effects of Gamma Radiation on Coatings for Use in Nuclear Power Plants
This test method is designed to provide a uniform test to assess the suitability of coatings, used in nuclear power facilities, under radiation exposure for the life of the facilities, including...
ASTM D4082-95
January 10, 2002
Standard Test Method for Effects of Gamma Radiation on Coatings for Use in Light-Water Nuclear Power Plants
1.1 This test method covers a standard procedure for evaluating the lifetime radiation tolerance of coatings to be used in nuclear power plants. This test method is applicable to Coating Service...
January 10, 2002
Standard Test Method for Effects of Gamma Radiation on Coatings for Use in Light-Water Nuclear Power Plants
Variations can occur in surface preparation, application, and curing of coating materials. They may affect the performance of a coating system exposed to radiation when considered in conjunction with...
January 1, 1989
Standard Test Method for Effects of Gamma Radiation on Coatings for Use in Light-Water Nuclear Power Plants
A description is not available for this item.