ASTM International - ASTM D4082-10
Standard Test Method for Effects of Gamma Radiation on Coatings for Use in Nuclear Power Plants
| Organization: | ASTM International |
| Publication Date: | 15 May 2010 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Paints and varnishes): | 87.040 |
significance And Use:
This test method is designed to provide a uniform test to assess the suitability of coatings, used in nuclear power facilities, under radiation exposure for the life of the facilities, including... View More
scope:
1.1 This test method covers a standard procedure for evaluating the lifetime radiation tolerance of coatings to be used in nuclear power plants. This test method is applicable to Coating Service Levels I, II, and III.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Document History