ASTM International - ASTM D4082-02
Standard Test Method for Effects of Gamma Radiation on Coatings for Use in Light-Water Nuclear Power Plants
| Organization: | ASTM International |
| Publication Date: | 10 January 2002 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Paints and varnishes): | 87.040 |
significance And Use:
Variations can occur in surface preparation, application, and curing of coating materials. They may affect the performance of a coating system exposed to radiation when considered in conjunction... View More
scope:
1.1 This test method covers a standard procedure for evaluating the lifetime radiation tolerance of coatings to be used in nuclear power plants. This test method is applicable to Coating Service Levels I and II.
Document History