ASTM International - ASTM D360-89(1996)e1

Standard Specification for Shellac Varnishes

inactive
Buy Now
Organization: ASTM International
Publication Date: 28 April 1989
Status: inactive
Page Count: 2
scope:

1.1 This specification covers shellac varnish consisting of a solution or "cut" of a specified type and grade of dry lac resin in specially denatured alcohol. Ninety-five percent (190 proof) ethyl alcohol, specially denatured according to Formula No. 1 of the Alcohol, Tobacco, and Firearms of the Treasury Dept., is the solvent most commonly used. However, other specially denatured alcohols and proprietary solvents are also used for this purpose.

Document History

June 1, 2019
Standard Specification for Shellac Varnishes
1.1 This specification covers shellac varnish consisting of a solution or "cut" of a specified type and grade of dry lac resin in specially denatured alcohol. Ninety-five percent (190 proof) ethyl...
November 1, 2012
Standard Specification for Shellac Varnishes
1.1 This specification covers shellac varnish consisting of a solution or “cut” of a specified type and grade of dry lac resin in specially denatured alcohol. Ninety-five percent (190 proof) ethyl...
ASTM D360-89(1996)e1
April 28, 1989
Standard Specification for Shellac Varnishes
1.1 This specification covers shellac varnish consisting of a solution or "cut" of a specified type and grade of dry lac resin in specially denatured alcohol. Ninety-five percent (190 proof) ethyl...
April 28, 1989
Standard Specification for Shellac Varnishes (Withdrawn 2010)
1.1 This specification covers shellac varnish consisting of a solution or "cut" of a specified type and grade of dry lac resin in specially denatured alcohol. Ninety-five percent (190 proof) ethyl...
Advertisement