ASTM International - ASTM D360-12

Standard Specification for Shellac Varnishes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2012
Status: inactive
Page Count: 2
ICS Code (Varnished fabrics): 29.035.60
scope:

1.1 This specification covers shellac varnish consisting of a solution or "cut" of a specified type and grade of dry lac resin in specially denatured alcohol. Ninety-five percent (190 proof) ethyl alcohol, specially denatured according to Formula No. 1 of the Alcohol, Tobacco, and Firearms of the Treasury Dept., is the solvent most commonly used. However, other specially denatured alcohols and proprietary solvents are also used for this purpose.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers shellac varnish consisting of a solution of specific type of dry lac resin and denatured alcohol. This specification includes two grades, A and B, of orange shellac... View More

Document History

June 1, 2019
Standard Specification for Shellac Varnishes
1.1 This specification covers shellac varnish consisting of a solution or "cut" of a specified type and grade of dry lac resin in specially denatured alcohol. Ninety-five percent (190 proof) ethyl...
ASTM D360-12
November 1, 2012
Standard Specification for Shellac Varnishes
1.1 This specification covers shellac varnish consisting of a solution or “cut” of a specified type and grade of dry lac resin in specially denatured alcohol. Ninety-five percent (190 proof) ethyl...
April 28, 1989
Standard Specification for Shellac Varnishes
1.1 This specification covers shellac varnish consisting of a solution or "cut" of a specified type and grade of dry lac resin in specially denatured alcohol. Ninety-five percent (190 proof) ethyl...
April 28, 1989
Standard Specification for Shellac Varnishes (Withdrawn 2010)
1.1 This specification covers shellac varnish consisting of a solution or "cut" of a specified type and grade of dry lac resin in specially denatured alcohol. Ninety-five percent (190 proof) ethyl...
Advertisement