ASTM International - ASTM D360-89(2001)

Standard Specification for Shellac Varnishes (Withdrawn 2010)

inactive
Buy Now
Organization: ASTM International
Publication Date: 28 April 1989
Status: inactive
Page Count: 2
ICS Code (Varnished fabrics): 29.035.60
scope:

1.1 This specification covers shellac varnish consisting of a solution or "cut" of a specified type and grade of dry lac resin in specially denatured alcohol. Ninety-five percent (190 proof) ethyl alcohol, specially denatured according to Formula No. 1 of the Alcohol, Tobacco, and Firearms of the Treasury Dept., is the solvent most commonly used. However, other specially denatured alcohols and proprietary solvents are also used for this purpose.

abstract:

This specification covers shellac varnish consisting of a solution of specific type of dry lac resin and denatured alcohol. This specification includes two grades, A and B, of orange shellac... View More

Document History

June 1, 2019
Standard Specification for Shellac Varnishes
1.1 This specification covers shellac varnish consisting of a solution or "cut" of a specified type and grade of dry lac resin in specially denatured alcohol. Ninety-five percent (190 proof) ethyl...
November 1, 2012
Standard Specification for Shellac Varnishes
1.1 This specification covers shellac varnish consisting of a solution or “cut” of a specified type and grade of dry lac resin in specially denatured alcohol. Ninety-five percent (190 proof) ethyl...
April 28, 1989
Standard Specification for Shellac Varnishes
1.1 This specification covers shellac varnish consisting of a solution or "cut" of a specified type and grade of dry lac resin in specially denatured alcohol. Ninety-five percent (190 proof) ethyl...
ASTM D360-89(2001)
April 28, 1989
Standard Specification for Shellac Varnishes (Withdrawn 2010)
1.1 This specification covers shellac varnish consisting of a solution or "cut" of a specified type and grade of dry lac resin in specially denatured alcohol. Ninety-five percent (190 proof) ethyl...
Advertisement