ASTM International - ASTM UOP389-86

Trace Metals in Oils by Wet Ash / ICP—AES

inactive
Buy Now
Organization: ASTM International
Publication Date: 26 July 2002
Status: inactive
Page Count: 5
scope:

This method is for determining iron, nickel, vanadium, lead, copper, sodium, molybdenum, manganese, chromium, magnesium, tin, calcium, aluminum and zinc in crude petroleum, gas oils, fuel oils and jet fuels. Most of the elements can be determined within the concentration range of 0.02 to 200 mass-ppm when a 50-g sample of oil is ashed. Higher or lower concentrations can be determined by ashing appropriate-sized samples. The method is sufficiently flexible to add more elemental determinations if needed.

Document History

February 25, 2015
Trace Metals in Organics by ICP-OES
This method is for determining the concentrations of aluminum (Al), calcium (Ca), chromium (Cr), cobalt (Co), copper (Cu), iron (Fe), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn),...
May 1, 2014
Trace Metals in Organics by ICP-OES
This method is for determining the concentrations of aluminum (Al), calcium (Ca), chromium (Cr), cobalt (Co), copper (Cu), iron (Fe), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn),...
November 1, 2010
Trace Metals in Organics by ICP-OES
This method is for determining the concentrations of aluminum (Al), calcium (Ca), chromium (Cr), cobalt (Co), copper (Cu), iron (Fe), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn),...
May 28, 2009
Trace Metals in Organics by Wet Ashing - ICP-OES
This method is for determining the concentrations of aluminum (Al), calcium (Ca), cobalt (Co), chromium (Cr), copper (Cu), iron (Fe), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn),...
April 1, 2009
Trace Metals in Organics by Wet Ashing - ICP-OES
This method is for determining the concentrations of aluminum (Al), calcium (Ca), cobalt (Co), chromium (Cr), copper (Cu), iron (Fe), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn),...
November 10, 2004
Trace Metals in Oils by Wet Ashing and ICP-OES
This method is for determining iron (Fe), nickel (Ni), vanadium (V), lead (Pb), copper (Cu), sodium (Na), molybdenum (Mo), manganese (Mn), chromium (Cr), magnesium (Mg), tin (Sn), calcium (Ca),...
ASTM UOP389-86
July 26, 2002
Trace Metals in Oils by Wet Ash / ICP—AES
This method is for determining iron, nickel, vanadium, lead, copper, sodium, molybdenum, manganese, chromium, magnesium, tin, calcium, aluminum and zinc in crude petroleum, gas oils, fuel oils and...
Advertisement