ASTM International - ASTM UOP389-09a

Trace Metals in Organics by Wet Ashing - ICP-OES

inactive
Buy Now
Organization: ASTM International
Publication Date: 28 May 2009
Status: inactive
Page Count: 9
scope:

This method is for determining the concentrations of aluminum (Al), calcium (Ca), cobalt (Co), chromium (Cr), copper (Cu), iron (Fe), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn), molybdenum (Mo), nickel (Ni), palladium (Pd), phosphorus (P), platinum (Pt), potassium (K), sodium (Na), strontium,(Sr), tin (Sn), titanium (Ti), vanadium (V), and zinc (Zn) in organic matrices such as crude petroleum, asphalts, vacuum tower bottoms, vacuum gas oils, atmospheric gas oils, diesel and jet fuels and their blending components, and polymers, by Inductively Coupled Plasma Optical Emission Spectrometry (ICP-OES). Most of the elements can be determined within the concentration range of 0.02 to 200 mg/kg when a 50-g sample is ashed. Higher or lower concentrations can be determined by changing sample weight, dilution volume, and/or modifying the instrument operating parameters. Determination of additional elements is possible if they are not volatilized during the ashing step and do not form insoluble sulfates.

Alternatively, some the elements listed above may be analyzed by Atomic Absorption Spectroscopy (AAS). See UOP Method 391, Trace Metals in Petroleum Products or Organics by AAS, for specific metals and their range of quantitation.

Document History

February 25, 2015
Trace Metals in Organics by ICP-OES
This method is for determining the concentrations of aluminum (Al), calcium (Ca), chromium (Cr), cobalt (Co), copper (Cu), iron (Fe), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn),...
May 1, 2014
Trace Metals in Organics by ICP-OES
This method is for determining the concentrations of aluminum (Al), calcium (Ca), chromium (Cr), cobalt (Co), copper (Cu), iron (Fe), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn),...
November 1, 2010
Trace Metals in Organics by ICP-OES
This method is for determining the concentrations of aluminum (Al), calcium (Ca), chromium (Cr), cobalt (Co), copper (Cu), iron (Fe), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn),...
ASTM UOP389-09a
May 28, 2009
Trace Metals in Organics by Wet Ashing - ICP-OES
This method is for determining the concentrations of aluminum (Al), calcium (Ca), cobalt (Co), chromium (Cr), copper (Cu), iron (Fe), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn),...
April 1, 2009
Trace Metals in Organics by Wet Ashing - ICP-OES
This method is for determining the concentrations of aluminum (Al), calcium (Ca), cobalt (Co), chromium (Cr), copper (Cu), iron (Fe), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn),...
November 10, 2004
Trace Metals in Oils by Wet Ashing and ICP-OES
This method is for determining iron (Fe), nickel (Ni), vanadium (V), lead (Pb), copper (Cu), sodium (Na), molybdenum (Mo), manganese (Mn), chromium (Cr), magnesium (Mg), tin (Sn), calcium (Ca),...
July 26, 2002
Trace Metals in Oils by Wet Ash / ICP—AES
This method is for determining iron, nickel, vanadium, lead, copper, sodium, molybdenum, manganese, chromium, magnesium, tin, calcium, aluminum and zinc in crude petroleum, gas oils, fuel oils and...
Advertisement