ASTM International - ASTM UOP389-10
Trace Metals in Organics by ICP-OES
| Organization: | ASTM International |
| Publication Date: | 1 November 2010 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This method is for determining the concentrations of aluminum (Al), calcium (Ca), chromium (Cr), cobalt (Co), copper (Cu), iron (Fe), lead (Pb), lithium (Li), magnesium (Mg), manganese (Mn), molybdenum (Mo), nickel (Ni), palladium (Pd), phosphorus (P), platinum (Pt), potassium (K), sodium (Na), strontium, (Sr), tin (Sn), titanium (Ti), vanadium (V), and zinc (Zn) in organic matrices such as crude petroleum, asphalts, vacuum tower bottoms, vacuum gas oils, atmospheric gas oils, diesel and jet fuels and their blending components, pyrolysis oils, and fatty acid derivatives by Inductively Coupled Plasma - Optical Emission Spectrometry (ICP-OES). The lower limits of quantitation for the above elements, except palladium, are listed in Table 1; see Note.
Document History