ASTM International - ASTM A167-99

Standard Specification for Stainless and Heat-Resisting Chromium-Nickel Steel Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1999
Status: inactive
Page Count: 2
ICS Code (Stainless steels): 77.140.20
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers stainless and heat-resisting chromium-nickel steel plate, sheet, and strip.

1.2 The values stated in inch-pound units are to be regarded as the standard.

Note 1-Grades that were previously covered in both Specifications A167 and A240/A240M have been removed from this specification and may now be supplied and purchased in compliance with Specification A240/A240M. The chemical and mechanical property requirements of these grades were identical in Specifications A167 and A240/A240M at the time of removal from Specification A167.

Document History

May 1, 2009
Standard Specification for Stainless and Heat-Resisting Chromium-Nickel Steel Plate, Sheet, and Strip (Withdrawn 2014)
1.1 This specification covers stainless and heat-resisting chromium-nickel steel plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as the standard. Note 1—Grades...
September 1, 2004
Standard Specification for Stainless and Heat-Resisting Chromium-Nickel Steel Plate, Sheet, and Strip
1.1 This specification covers stainless and heat-resisting chromium-nickel steel plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as the standard. Note 1 Grades...
ASTM A167-99
September 10, 1999
Standard Specification for Stainless and Heat-Resisting Chromium-Nickel Steel Plate, Sheet, and Strip
1.1 This specification covers stainless and heat-resisting chromium-nickel steel plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as the standard. Note 1-Grades...
January 1, 1977
Standard Specification for Stainless And Heat-Resisting Chromium-Nickel Steel Plate, Sheet. And Strip
A description is not available for this item.
Advertisement