ASTM International - ASTM A167-77

Standard Specification for Stainless And Heat-Resisting Chromium-Nickel Steel Plate, Sheet. And Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1977
Status: inactive
Page Count: 5

Document History

May 1, 2009
Standard Specification for Stainless and Heat-Resisting Chromium-Nickel Steel Plate, Sheet, and Strip (Withdrawn 2014)
1.1 This specification covers stainless and heat-resisting chromium-nickel steel plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as the standard. Note 1—Grades...
September 1, 2004
Standard Specification for Stainless and Heat-Resisting Chromium-Nickel Steel Plate, Sheet, and Strip
1.1 This specification covers stainless and heat-resisting chromium-nickel steel plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as the standard. Note 1 Grades...
September 10, 1999
Standard Specification for Stainless and Heat-Resisting Chromium-Nickel Steel Plate, Sheet, and Strip
1.1 This specification covers stainless and heat-resisting chromium-nickel steel plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as the standard. Note 1-Grades...
ASTM A167-77
January 1, 1977
Standard Specification for Stainless And Heat-Resisting Chromium-Nickel Steel Plate, Sheet. And Strip
A description is not available for this item.
Advertisement