ASTM International - ASTM A167-99(2004)

Standard Specification for Stainless and Heat-Resisting Chromium-Nickel Steel Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2004
Status: inactive
Page Count: 2
ICS Code (Stainless steels): 77.140.20
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers stainless and heat-resisting chromium-nickel steel plate, sheet, and strip.

1.2 The values stated in inch-pound units are to be regarded as the standard.

Note 1

Grades that were previously covered in both Specifications A 167 and A 240/A 240M have been removed from this specification and may now be supplied and purchased in compliance with Specification A 240/A 240M. The chemical and mechanical property requirements of these grades were identical in Specifications A 167 and A 240/A 240M at the time of removal from Specification A 167.

abstract:

This specification covers the standard for stainless and heat-resisting chromium-nickel steel plate, sheet, and strip. The steel shall conform to the requirements as to chemical composition in... View More

Document History

May 1, 2009
Standard Specification for Stainless and Heat-Resisting Chromium-Nickel Steel Plate, Sheet, and Strip (Withdrawn 2014)
1.1 This specification covers stainless and heat-resisting chromium-nickel steel plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as the standard. Note 1—Grades...
ASTM A167-99(2004)
September 1, 2004
Standard Specification for Stainless and Heat-Resisting Chromium-Nickel Steel Plate, Sheet, and Strip
1.1 This specification covers stainless and heat-resisting chromium-nickel steel plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as the standard. Note 1 Grades...
September 10, 1999
Standard Specification for Stainless and Heat-Resisting Chromium-Nickel Steel Plate, Sheet, and Strip
1.1 This specification covers stainless and heat-resisting chromium-nickel steel plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as the standard. Note 1-Grades...
January 1, 1977
Standard Specification for Stainless And Heat-Resisting Chromium-Nickel Steel Plate, Sheet. And Strip
A description is not available for this item.
Advertisement