ASTM International - ASTM F670-02
Standard Specification for Tanks, 5 and 10-Gal (20 and 40-L) Lube Oil Dispensing
| Organization: | ASTM International |
| Publication Date: | 10 December 2002 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Barrels. Drums. Canisters): | 55.140 |
scope:
1.1 This specification covers the material, dimensions, and construction of 5 and 10-gal (20 and 40-L) tanks purchased to store and dispense lubricating oils. The tanks are industrial safety cans mounted on a T-bar bracket, complete with drip tray. .
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History