ASTM International - ASTM F670-87(1994)e1

Standard Specification for Tanks, 5 and 10-Gal (20 and 40-L) Lube Oil Dispensing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1994
Status: inactive
Page Count: 3
ICS Code (Barrels. Drums. Canisters): 55.140
scope:

1.1 This specification covers the material, dimensions, and construction of 5 and 10-gal (20 and 40-L) tanks purchased to store and dispense lubricating oils. The tanks are industrial safety cans mounted on a T-bar bracket, complete with drip tray. They meet or exceed current marine safety regulations.

1.2 This equipment design has been shock tested in accordance with MIL-S-901 as follows:

1.2.1 Grade B,

1.2.2 Light weight,

1.2.3 Mounting fixture (4A),

1.2.4 Class I, and

1.2.5 Test Report No. (Letter N-2027/9936 SER 2004622, dated Sept. 24, 1985 ).

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

January 1, 2022
Standard Specification for Tanks, 5 and 10-Gal (20 and 40-L) Lube Oil Dispensing
1.1 This specification covers the material, dimensions, and construction of 5 and 10-gal (20 and 40-L) tanks purchased to store and dispense lubricating oils. The tanks are industrial safety cans...
May 1, 2017
Standard Specification for Tanks, 5 and 10-Gal (20 and 40-L) Lube Oil Dispensing
1.1 This specification covers the material, dimensions, and construction of 5 and 10-gal (20 and 40-L) tanks purchased to store and dispense lubricating oils. The tanks are industrial safety cans...
June 1, 2012
Standard Specification for Tanks, 5 and 10-Gal (20 and 40-L) Lube Oil Dispensing
1.1 This specification covers the material, dimensions, and construction of 5 and 10-gal (20 and 40-L) tanks purchased to store and dispense lubricating oils. The tanks are industrial safety cans...
December 1, 2007
Standard Specification for Tanks, 5 and 10-Gal (20 and 40-L) Lube Oil Dispensing
1.1 This specification covers the material, dimensions, and construction of 5 and 10-gal (20 and 40-L) tanks purchased to store and dispense lubricating oils. The tanks are industrial safety cans...
December 10, 2002
Standard Specification for Tanks, 5 and 10-Gal (20 and 40-L) Lube Oil Dispensing
1.1 This specification covers the material, dimensions, and construction of 5 and 10-gal (20 and 40-L) tanks purchased to store and dispense lubricating oils. The tanks are industrial safety cans...
ASTM F670-87(1994)e1
January 1, 1994
Standard Specification for Tanks, 5 and 10-Gal (20 and 40-L) Lube Oil Dispensing
1.1 This specification covers the material, dimensions, and construction of 5 and 10-gal (20 and 40-L) tanks purchased to store and dispense lubricating oils. The tanks are industrial safety cans...
Advertisement