ASTM International - ASTM F670-02(2007)

Standard Specification for Tanks, 5 and 10-Gal (20 and 40-L) Lube Oil Dispensing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2007
Status: inactive
Page Count: 3
ICS Code (Barrels. Drums. Canisters): 55.140
scope:

1.1 This specification covers the material, dimensions, and construction of 5 and 10-gal (20 and 40-L) tanks purchased to store and dispense lubricating oils. The tanks are industrial safety cans mounted on a T-bar bracket, complete with drip tray. .

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the material, dimensions, and construction of 5 and 10-gal (20 and 40-L) tanks purchased to store and dispense lubricating oils. The tanks are industrial safety cans... View More

Document History

January 1, 2022
Standard Specification for Tanks, 5 and 10-Gal (20 and 40-L) Lube Oil Dispensing
1.1 This specification covers the material, dimensions, and construction of 5 and 10-gal (20 and 40-L) tanks purchased to store and dispense lubricating oils. The tanks are industrial safety cans...
May 1, 2017
Standard Specification for Tanks, 5 and 10-Gal (20 and 40-L) Lube Oil Dispensing
1.1 This specification covers the material, dimensions, and construction of 5 and 10-gal (20 and 40-L) tanks purchased to store and dispense lubricating oils. The tanks are industrial safety cans...
June 1, 2012
Standard Specification for Tanks, 5 and 10-Gal (20 and 40-L) Lube Oil Dispensing
1.1 This specification covers the material, dimensions, and construction of 5 and 10-gal (20 and 40-L) tanks purchased to store and dispense lubricating oils. The tanks are industrial safety cans...
ASTM F670-02(2007)
December 1, 2007
Standard Specification for Tanks, 5 and 10-Gal (20 and 40-L) Lube Oil Dispensing
1.1 This specification covers the material, dimensions, and construction of 5 and 10-gal (20 and 40-L) tanks purchased to store and dispense lubricating oils. The tanks are industrial safety cans...
December 10, 2002
Standard Specification for Tanks, 5 and 10-Gal (20 and 40-L) Lube Oil Dispensing
1.1 This specification covers the material, dimensions, and construction of 5 and 10-gal (20 and 40-L) tanks purchased to store and dispense lubricating oils. The tanks are industrial safety cans...
January 1, 1994
Standard Specification for Tanks, 5 and 10-Gal (20 and 40-L) Lube Oil Dispensing
1.1 This specification covers the material, dimensions, and construction of 5 and 10-gal (20 and 40-L) tanks purchased to store and dispense lubricating oils. The tanks are industrial safety cans...
Advertisement