ASTM International - ASTM D4837-02

Standard Specification for Propylene Glycol Monomethyl Ether

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 2002
Status: inactive
Page Count: 2
ICS Code (Alcohols. Ethers): 71.080.60
scope:

1.1 This specification covers propylene glycol monomethyl ether (PM).

Note 1-Propylene glycol monomethyl ether (PM) is a mixture of two isomers: 1-methoxy-2-propanol and 2-methoxy-1-propanol.

1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.

1.3 For specific hazard information and guidance, consult the supplier's Material Safety Data Sheet for materials listed in this standard.

Document History

July 1, 2012
Standard Specification for Propylene Glycol Monomethyl Ether (Withdrawn 2021)
1.1 This specification covers propylene glycol monomethyl ether (PM). Note 1—Propylene glycol monomethyl ether (PM) is a mixture of two isomers: 1-methoxy-2-propanol and 2-methoxy-1-propanol....
June 1, 2007
Standard Specification for Propylene Glycol Monomethyl Ether
1.1 This specification covers propylene glycol monomethyl ether (PM). Note 1Propylene glycol monomethyl ether (PM) is a mixture of two isomers: 1-methoxy-2-propanol and 2-methoxy-1-propanol. 1.2 The...
ASTM D4837-02
December 10, 2002
Standard Specification for Propylene Glycol Monomethyl Ether
1.1 This specification covers propylene glycol monomethyl ether (PM). Note 1—Propylene glycol monomethyl ether (PM) is a mixture of two isomers: 1-methoxy-2-propanol and 2-methoxy-1-propanol. 1.2...
January 1, 1993
Standard Specification for Propylene Glycol Monomethyl Ether
1.1 This specification covers propylene glycol monomethyl ether (PM). Note-Propylene glycol monomethyl ether (PM) is a mixture of two isomers: 1-methoxy-2-propanol and 2-methoxy-1-propanol. 1.2 For...
Advertisement