ASTM International - ASTM D4837-07(2012)

Standard Specification for Propylene Glycol Monomethyl Ether (Withdrawn 2021)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2012
Status: inactive
Page Count: 2
ICS Code (Alcohols. Ethers): 71.080.60
scope:

1.1 This specification covers propylene glycol monomethyl ether (PM).

Note 1-Propylene glycol monomethyl ether (PM) is a mixture of two isomers: 1-methoxy-2-propanol and 2-methoxy-1-propanol.

1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E29.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 For specific hazard information and guidance, consult the supplier's Material Safety Data Sheet for materials listed in this standard.

abstract:

This specification establishes the properties and requirements for propylene glycol monomethyl ether. Specimens shall be suitably sampled and tested, and shall adhere to specified values of the... View More

Document History

ASTM D4837-07(2012)
July 1, 2012
Standard Specification for Propylene Glycol Monomethyl Ether (Withdrawn 2021)
1.1 This specification covers propylene glycol monomethyl ether (PM). Note 1—Propylene glycol monomethyl ether (PM) is a mixture of two isomers: 1-methoxy-2-propanol and 2-methoxy-1-propanol....
June 1, 2007
Standard Specification for Propylene Glycol Monomethyl Ether
1.1 This specification covers propylene glycol monomethyl ether (PM). Note 1Propylene glycol monomethyl ether (PM) is a mixture of two isomers: 1-methoxy-2-propanol and 2-methoxy-1-propanol. 1.2 The...
December 10, 2002
Standard Specification for Propylene Glycol Monomethyl Ether
1.1 This specification covers propylene glycol monomethyl ether (PM). Note 1—Propylene glycol monomethyl ether (PM) is a mixture of two isomers: 1-methoxy-2-propanol and 2-methoxy-1-propanol. 1.2...
January 1, 1993
Standard Specification for Propylene Glycol Monomethyl Ether
1.1 This specification covers propylene glycol monomethyl ether (PM). Note-Propylene glycol monomethyl ether (PM) is a mixture of two isomers: 1-methoxy-2-propanol and 2-methoxy-1-propanol. 1.2 For...
Advertisement