ASTM International - ASTM D4837-07
Standard Specification for Propylene Glycol Monomethyl Ether
| Organization: | ASTM International |
| Publication Date: | 1 June 2007 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Alcohols. Ethers): | 71.080.60 |
scope:
1.1 This specification covers propylene glycol monomethyl ether (PM). Note 1Propylene glycol monomethyl ether (PM) is a mixture of two isomers: 1-methoxy-2-propanol
1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 For specific hazard information and guidance, consult the supplier's Material Safety Data Sheet for materials listed in this standard.
abstract:
This specification establishes the properties and requirements for propylene glycol monomethyl ether. Specimens shall be suitably sampled and tested, and shall adhere to specified values of the... View More
Document History