ASTM International - ASTM D4376-02
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 December 2002 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Surface preparation): | 25.220.10 |
| ICS Code (Other products of the chemical industry): | 71.100.99 |
scope:
1.1 This specification covers vapor-degreasing grade perchloroethylene.
Note 1-Practices D 3844 and D 4276, and provide additional important information on solvent properties.
Document History
August 1, 2025
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
1.1 This specification covers vapor-degreasing grade perchloroethylene.2
Note 1: Guide D3844 and Practice D4276 provide additional important information on solvent properties.
1.2 The values stated...
January 1, 2020
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
1.1 This specification covers vapor-degreasing grade perchloroethylene.2
Note 1: Guide D3844 and Practice D4276 provide additional important information on solvent properties.
1.2 The values stated...
June 1, 2015
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
1.1 This specification covers vapor-degreasing grade perchloroethylene.2
Note 1: Guide D3844 and Practice D4276 provide additional important information on solvent properties.
1.2 The values stated...
March 1, 2012
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
1.1 This specification covers vapor-degreasing grade perchloroethylene. Note 1—Guide D3844 and Practice D4276 provide additional important information on solvent properties.
TABLE 1 Physical...
February 1, 2007
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
This specification covers the requirements and corresponding test methods for vapor-degreasing grade perchloroethylene. When tested, materials shall conform to the following physical properties:...
ASTM D4376-02
December 10, 2002
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
1.1 This specification covers vapor-degreasing grade perchloroethylene.
Note 1—Practices D 3844 and D 4276, and provide additional important information on solvent properties.
December 10, 1998
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
1.1 This specification covers vapor-degreasing grade perchloroethylene. Note -Practices D3844 and D4276, STP 403A and MNL2 provide additional important information on vapor degreasing and solvent...