ASTM International - ASTM D4376-02(2012)

Standard Specification for Vapor-Degreasing Grade Perchloroethylene

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2012
Status: inactive
Page Count: 2
ICS Code (Surface preparation): 25.220.10
ICS Code (Other products of the chemical industry): 71.100.99
scope:

1.1 This specification covers vapor-degreasing grade perchloroethylene.

Note 1-Guide D3844 and Practice D4276 provide additional important information on solvent properties.

TABLE 1 Physical Properties

PropertySpecificationTest Method
Specific gravity, 25/25°C1.606 to 1.625

D2111

Distillation range (760 mm Hg)

D1078

Initial boiling point, °C, min120.0
Dry point, °C, max125.0
Acidity (as HCl), weight, %, max0.0005

D2989

Alkalinity (as NaOH), weight,
%, max
0.030

D2989

Water, weight, %, max0.0050

D3401

AppearanceClear and free
from suspended
matter

D3741

Color, Pt-Co, max20

D2108

Halide (as Cl

−), weight, %, max

0.0005

D2988

Nonvolatile residue, weight,
%, max
0.0050

D2109

Acid acceptance, as NaOH,
weight, %, min
0.10

D2942

Copper corrosion, weight loss,
mg, max

D3316

Flask10
Soxhlet20
Condenser20
Acidity as HCl, max, mL,
NaOH
15
abstract:

This specification covers the requirements and corresponding test methods for vapor-degreasing grade perchloroethylene. When tested, materials shall conform to the following physical properties:... View More

Document History

August 1, 2025
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
1.1 This specification covers vapor-degreasing grade perchloroethylene.2 Note 1: Guide D3844 and Practice D4276 provide additional important information on solvent properties. 1.2 The values stated...
January 1, 2020
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
1.1 This specification covers vapor-degreasing grade perchloroethylene.2 Note 1: Guide D3844 and Practice D4276 provide additional important information on solvent properties. 1.2 The values stated...
June 1, 2015
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
1.1 This specification covers vapor-degreasing grade perchloroethylene.2 Note 1: Guide D3844 and Practice D4276 provide additional important information on solvent properties. 1.2 The values stated...
ASTM D4376-02(2012)
March 1, 2012
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
1.1 This specification covers vapor-degreasing grade perchloroethylene. Note 1—Guide D3844 and Practice D4276 provide additional important information on solvent properties. TABLE 1 Physical...
February 1, 2007
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
This specification covers the requirements and corresponding test methods for vapor-degreasing grade perchloroethylene. When tested, materials shall conform to the following physical properties:...
December 10, 2002
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
1.1 This specification covers vapor-degreasing grade perchloroethylene. Note 1—Practices D 3844 and D 4276, and provide additional important information on solvent properties.
December 10, 1998
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
1.1 This specification covers vapor-degreasing grade perchloroethylene. Note -Practices D3844 and D4276, STP 403A and MNL2 provide additional important information on vapor degreasing and solvent...
Advertisement