ASTM International - ASTM D4376-02(2007)

Standard Specification for Vapor-Degreasing Grade Perchloroethylene

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2007
Status: inactive
Page Count: 2
ICS Code (Surface preparation): 25.220.10
ICS Code (Other products of the chemical industry): 71.100.99
scope:

1.1 This specification covers vapor-degreasing grade perchloroethylene.

Note 1-Practices D 3844 and D 4276, and provide additional important information on solvent properties.

abstract:

This specification covers the requirements and corresponding test methods for vapor-degreasing grade perchloroethylene. When tested, materials shall conform to the following physical properties:... View More

Document History

August 1, 2025
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
1.1 This specification covers vapor-degreasing grade perchloroethylene.2 Note 1: Guide D3844 and Practice D4276 provide additional important information on solvent properties. 1.2 The values stated...
January 1, 2020
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
1.1 This specification covers vapor-degreasing grade perchloroethylene.2 Note 1: Guide D3844 and Practice D4276 provide additional important information on solvent properties. 1.2 The values stated...
June 1, 2015
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
1.1 This specification covers vapor-degreasing grade perchloroethylene.2 Note 1: Guide D3844 and Practice D4276 provide additional important information on solvent properties. 1.2 The values stated...
March 1, 2012
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
1.1 This specification covers vapor-degreasing grade perchloroethylene. Note 1—Guide D3844 and Practice D4276 provide additional important information on solvent properties. TABLE 1 Physical...
ASTM D4376-02(2007)
February 1, 2007
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
This specification covers the requirements and corresponding test methods for vapor-degreasing grade perchloroethylene. When tested, materials shall conform to the following physical properties:...
December 10, 2002
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
1.1 This specification covers vapor-degreasing grade perchloroethylene. Note 1—Practices D 3844 and D 4276, and provide additional important information on solvent properties.
December 10, 1998
Standard Specification for Vapor-Degreasing Grade Perchloroethylene
1.1 This specification covers vapor-degreasing grade perchloroethylene. Note -Practices D3844 and D4276, STP 403A and MNL2 provide additional important information on vapor degreasing and solvent...
Advertisement