ASTM International - ASTM C1053-00

Standard Specification for Borosilicate Glass Pipe and Fittings for Drain, Waste, and Vent (DWV) Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2000
Status: inactive
Page Count: 17
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

1.1 This specification covers chemical resistant, low expansion, Type I, borosilicate glass, Class A (see Specification E438), used to manufacture corrosion-resistant pipe and fittings for drain, waste, and vent service.

1.2 The pipe and fittings covered by the specification are intended for chemical resistant service above and below grade under gravity flow or vacuum conditions.

1.3 The pipe and fittings shall have beaded or plain ends.

Document History

November 1, 2015
Standard Specification for Borosilicate Glass Pipe and Fittings for Drain, Waste, and Vent (DWV) Applications (Withdrawn 2019)
1.1 This specification covers chemically resistant, low expansion, Type I, borosilicate glass, Class A (see Specification E438), used to manufacture corrosion-resistant pipe and fittings for drain,...
March 1, 2010
Standard Specification for Borosilicate Glass Pipe and Fittings for Drain, Waste, and Vent (DWV) Applications
1.1 This specification covers chemically resistant, low expansion, Type I, borosilicate glass, Class A (see Specification E438), used to manufacture corrosion-resistant pipe and fittings for drain,...
September 1, 2005
Standard Specification for Borosilicate Glass Pipe and Fittings for Drain, Waste, and Vent (DWV) Applications
This specification covers chemically resistant, low expansion, Type I, borosilicate glass, Class A, used to manufacture corrosion-resistant pipe and fittings for drain, waste, and vent service. The...
ASTM C1053-00
April 10, 2000
Standard Specification for Borosilicate Glass Pipe and Fittings for Drain, Waste, and Vent (DWV) Applications
1.1 This specification covers chemical resistant, low expansion, Type I, borosilicate glass, Class A (see Specification E438), used to manufacture corrosion-resistant pipe and fittings for drain,...
Advertisement