ASTM International - ASTM C1053-00(2015)

Standard Specification for Borosilicate Glass Pipe and Fittings for Drain, Waste, and Vent (DWV) Applications (Withdrawn 2019)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2015
Status: inactive
Page Count: 18
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

1.1 This specification covers chemically resistant, low expansion, Type I, borosilicate glass, Class A (see Specification E438), used to manufacture corrosion-resistant pipe and fittings for drain, waste, and vent service.

1.2 The pipe and fittings covered by the specification are intended for chemical resistant service above and below grade under gravity flow or vacuum conditions.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 The pipe and fittings shall have beaded or plain ends.

abstract:

This specification covers chemically resistant, low expansion, Type I, borosilicate glass, Class A, used to manufacture corrosion-resistant pipe and fittings for drain, waste, and vent service.... View More

Document History

ASTM C1053-00(2015)
November 1, 2015
Standard Specification for Borosilicate Glass Pipe and Fittings for Drain, Waste, and Vent (DWV) Applications (Withdrawn 2019)
1.1 This specification covers chemically resistant, low expansion, Type I, borosilicate glass, Class A (see Specification E438), used to manufacture corrosion-resistant pipe and fittings for drain,...
March 1, 2010
Standard Specification for Borosilicate Glass Pipe and Fittings for Drain, Waste, and Vent (DWV) Applications
1.1 This specification covers chemically resistant, low expansion, Type I, borosilicate glass, Class A (see Specification E438), used to manufacture corrosion-resistant pipe and fittings for drain,...
September 1, 2005
Standard Specification for Borosilicate Glass Pipe and Fittings for Drain, Waste, and Vent (DWV) Applications
This specification covers chemically resistant, low expansion, Type I, borosilicate glass, Class A, used to manufacture corrosion-resistant pipe and fittings for drain, waste, and vent service. The...
April 10, 2000
Standard Specification for Borosilicate Glass Pipe and Fittings for Drain, Waste, and Vent (DWV) Applications
1.1 This specification covers chemical resistant, low expansion, Type I, borosilicate glass, Class A (see Specification E438), used to manufacture corrosion-resistant pipe and fittings for drain,...
Advertisement