ASTM International - ASTM C1053-00(2005)
Standard Specification for Borosilicate Glass Pipe and Fittings for Drain, Waste, and Vent (DWV) Applications
| Organization: | ASTM International |
| Publication Date: | 1 September 2005 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Pipes and fittings of other materials): | 23.040.50 |
scope:
1.1 This specification covers chemical resistant, low expansion, Type I, borosilicate glass, Class A (see Specification E438), used to manufacture corrosion-resistant pipe and fittings for drain, waste, and vent service.
1.2 The pipe and fittings covered by the specification are intended for chemical resistant service above and below grade under gravity flow or vacuum conditions.
1.3 The pipe and fittings shall have beaded or plain ends.
abstract:
This specification covers chemically resistant, low expansion, Type I, borosilicate glass, Class A, used to manufacture corrosion-resistant pipe and fittings for drain, waste, and vent service.... View More
Document History