ASTM International - ASTM F29-97(2002)
Standard Specification for Dumet Wire for Glass-to-Metal Seal Applications
| Organization: | ASTM International |
| Publication Date: | 10 December 1997 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
1.1 This specification covers round, copper-coated 42% nickel-iron wire, commonly known as dumet, intended primarily for sealing to soft glass.
1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be approximate.
abstract:
This specification covers the properties and requirements for round, copper-coated 42 % nickel-iron wire, commonly known as dumet, intended primarily for sealing to soft glass. The wires shall... View More
Document History