ASTM International - ASTM F29-97(2009)

Standard Specification for Dumet Wire for Glass-to-Metal Seal Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2009
Status: inactive
Page Count: 4
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

1.1 This specification covers round, copper-coated 42 % nickel-iron wire, commonly known as dumet, intended primarily for sealing to soft glass.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the properties and requirements for round, copper-coated 42 % nickel-iron wire, commonly known as dumet, intended primarily for sealing to soft glass. The wires shall... View More

Document History

May 1, 2022
Standard Specification for Dumet Wire for Glass-to-Metal Seal Applications
1.1 This specification covers round, copper-coated 42?% nickel-iron wire, commonly known as dumet, intended primarily for sealing to soft glass. 1.2 The values stated in inch-pound units are to be...
June 1, 2017
Standard Specification for Dumet Wire for Glass-to-Metal Seal Applications
1.1 This specification covers round, copper-coated 42 % nickel-iron wire, commonly known as dumet, intended primarily for sealing to soft glass. 1.2 The values stated in inch-pound units are to be...
July 1, 2012
Standard Specification for Dumet Wire for Glass-to-Metal Seal Applications
1.1 This specification covers round, copper-coated 42 % nickel-iron wire, commonly known as dumet, intended primarily for sealing to soft glass. 1.2 The values stated in inch-pound units are to be...
ASTM F29-97(2009)
May 1, 2009
Standard Specification for Dumet Wire for Glass-to-Metal Seal Applications
1.1 This specification covers round, copper-coated 42 % nickel-iron wire, commonly known as dumet, intended primarily for sealing to soft glass. 1.2 The values stated in inch-pound units are to be...
December 10, 1997
Standard Specification for Dumet Wire for Glass-to-Metal Seal Applications
This specification covers the properties and requirements for round, copper-coated 42 % nickel-iron wire, commonly known as dumet, intended primarily for sealing to soft glass. The wires shall...
January 1, 1991
Standard Specification for Dumet Wire for Glass-to-Metal Seal Applications
1.1 This specification covers round, copper-coated 42% nickel-iron wire, commonly known as dumet, intended primarily for sealing to soft glass. 1.2 The values stated in inch-pound units are to be...
Advertisement