ASTM International - ASTM F29-97
Standard Specification for Dumet Wire for Glass-to-Metal Seal Applications
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1.1 This specification covers round, copper-coated 42% nickel-iron wire, commonly known as dumet, intended primarily for sealing to soft glass.
1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be approximate.
Document History
May 1, 2022
Standard Specification for Dumet Wire for Glass-to-Metal Seal Applications
1.1 This specification covers round, copper-coated 42?% nickel-iron wire, commonly known as dumet, intended primarily for sealing to soft glass.
1.2 The values stated in inch-pound units are to be...
June 1, 2017
Standard Specification for Dumet Wire for Glass-to-Metal Seal Applications
1.1 This specification covers round, copper-coated 42 % nickel-iron wire, commonly known as dumet, intended primarily for sealing to soft glass.
1.2 The values stated in inch-pound units are to be...
July 1, 2012
Standard Specification for Dumet Wire for Glass-to-Metal Seal Applications
1.1 This specification covers round, copper-coated 42 % nickel-iron wire, commonly known as dumet, intended primarily for sealing to soft glass.
1.2 The values stated in inch-pound units are to be...
May 1, 2009
Standard Specification for Dumet Wire for Glass-to-Metal Seal Applications
1.1 This specification covers round, copper-coated 42 % nickel-iron wire, commonly known as dumet, intended primarily for sealing to soft glass.
1.2 The values stated in inch-pound units are to be...
December 10, 1997
Standard Specification for Dumet Wire for Glass-to-Metal Seal Applications
This specification covers the properties and requirements for round, copper-coated 42 % nickel-iron wire, commonly known as dumet, intended primarily for sealing to soft glass. The wires shall...
ASTM F29-97
January 1, 1991
Standard Specification for Dumet Wire for Glass-to-Metal Seal Applications
1.1 This specification covers round, copper-coated 42% nickel-iron wire, commonly known as dumet, intended primarily for sealing to soft glass.
1.2 The values stated in inch-pound units are to be...