ASTM International - ASTM D227-97a
Standard Specification for Coal-Tar-Saturated Organic Felt Used in Roofing and Waterproofing
| Organization: | ASTM International |
| Publication Date: | 10 July 1997 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers coal-tar-saturated organic felt that may be used with coal-tar pitches conforming to the appropriate requirements of Specification D 450 in the construction of built-up roofs and in the membrane system of waterproofing.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History