ASTM International - ASTM D227-81

Standard Specification for Coal-Tar-Saturated Organic Felt Used In Roofing And Waterproofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1981
Status: inactive
Page Count: 2

Document History

December 1, 2003
Standard Specification for Coal-Tar-Saturated Organic Felt Used in Roofing and Waterproofing
This specification covers coal-tar-saturated organic felt intended to be used with coal-tar pitches conforming to the appropriate requirements in the construction of built-up roofs and in the...
July 10, 1997
Standard Specification for Coal-Tar-Saturated Organic Felt Used in Roofing and Waterproofing
1.1 This specification covers coal-tar-saturated organic felt that may be used with coal-tar pitches conforming to the appropriate requirements of Specification D 450 in the construction of built-up...
ASTM D227-81
January 1, 1981
Standard Specification for Coal-Tar-Saturated Organic Felt Used In Roofing And Waterproofing
A description is not available for this item.
Advertisement