ASTM International - ASTM D227-03

Standard Specification for Coal-Tar-Saturated Organic Felt Used in Roofing and Waterproofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2003
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers coal-tar-saturated organic felt that may be used with coal-tar pitches conforming to the appropriate requirements of Specification D 450 in the construction of built-up roofs and in the membrane system of waterproofing.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification covers coal-tar-saturated organic felt intended to be used with coal-tar pitches conforming to the appropriate requirements in the construction of built-up roofs and in the... View More

Document History

ASTM D227-03
December 1, 2003
Standard Specification for Coal-Tar-Saturated Organic Felt Used in Roofing and Waterproofing
This specification covers coal-tar-saturated organic felt intended to be used with coal-tar pitches conforming to the appropriate requirements in the construction of built-up roofs and in the...
July 10, 1997
Standard Specification for Coal-Tar-Saturated Organic Felt Used in Roofing and Waterproofing
1.1 This specification covers coal-tar-saturated organic felt that may be used with coal-tar pitches conforming to the appropriate requirements of Specification D 450 in the construction of built-up...
January 1, 1981
Standard Specification for Coal-Tar-Saturated Organic Felt Used In Roofing And Waterproofing
A description is not available for this item.
Advertisement