ASTM International - ASTM D450-96(2000)e1
Standard Specification for Coal-Tar Pitch Used in Roofing, Dampproofing, and Waterproofing
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 November 2000 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers three types of coal-tar pitch suitable for use in the construction of built-up roofing, dampproofing, and membrane waterproofing systems.
1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only
Document History
May 15, 2007
Standard Specification for Coal-Tar Pitch Used in Roofing, Dampproofing, and Waterproofing
This specification covers the testing and physical requirements of two types of coal-tar pitch suitable for use in the construction of built-up roofing, dampproofing, and membrane waterproofing...
June 15, 2006
Standard Specification for Coal-Tar Pitch Used in Roofing, Dampproofing, and Waterproofing
1.1 This specification covers three types of coal-tar pitch suitable for use in the construction of built-up roofing, dampproofing, and membrane waterproofing systems.
1.2 The values stated in SI...
ASTM D450-96(2000)e1
November 10, 2000
Standard Specification for Coal-Tar Pitch Used in Roofing, Dampproofing, and Waterproofing
1.1 This specification covers three types of coal-tar pitch suitable for use in the construction of built-up roofing, dampproofing, and membrane waterproofing systems.
1.2 The values stated in SI...
January 1, 1978
Standard Specification for Coal-Tar Bitumen Used In Roofing, Dampproofing, And Waterproofing
A description is not available for this item.